EN2997S61415A8 -- 983 15C 15#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 15C 15#20 Pin Plug Deutsch - Te Connectivity
EN2997S61415A8
Description
983 15C 15#20 PIN PLUG
Description
983 15C 15#20 PIN PLUG
Suppliers
983 15C 15#20 Pin Plug Deutsch - Te Connectivity
52Y6736
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52Y6736 |
|
Product Name
|
983 15C 15#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details