TE Connectivity Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity EN2997S60803FN

Description
EN2997 3C 3#20 SKT PLUG
Request a Quote
Description
EN2997 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S60803FN - PEI-Genesis
Philadelphia, PA, United States
EN2997 3C 3#20 SKT PLUG

EN2997 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity
90T0687
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity 90T0687
CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S60803FN 90T0687
Product Name Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers