TE Connectivity Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity EN2997S02219M6

Description
983 19C 19#16 PIN RECP
Request a Quote
Description
983 19C 19#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S02219M6 - PEI-Genesis
Philadelphia, PA, United States
983 19C 19#16 PIN RECP

983 19C 19#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity - 43W9735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
43W9735
Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity 43W9735
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 22-19, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S02219M6 43W9735
Product Name Circular Connector, Receptacle, 19 Position, 22-19, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details