TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity EN2997S01407BN

Description
983 7C 7#16 SKT RECP
Request a Quote
Description
983 7C 7#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01407BN - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 SKT RECP

983 7C 7#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity - 43W9604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
43W9604
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity 43W9604
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01407BN 43W9604
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers