Expanding the DIN Concept
16 Position Din Connector Receptacle, Female Sockets Gold Through Hole
DIN CONNECTOR
CONN DIN RCPT 16POS PCB GOLD
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5B-1631-3 | Z6547-ND | 06AC0182 | XC5B-1631-3 |
| Product Name | XC5(DIN-style Twin-contact Connectors) | DIN 41612 | Din Connector Omron Electronic Components | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | DIN Connector | |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Straight DIP | |||
| Voltage Rating | 300 volts |