TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity EN2997S01212BN

Description
983 12C 12#20 SKT RECP
Request a Quote
Description
983 12C 12#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01212BN - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 SKT RECP

983 12C 12#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity - 43W9581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
43W9581
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity 43W9581
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01212BN 43W9581
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details