TE Connectivity
983 42C 42#16 Pin Plug Deutsch - Te Connectivity
EN2997KE62842M8
Description
983 42C 42#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 42C 42#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
983 42C 42#16 Pin Plug Deutsch - Te Connectivity
53AC9671
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997KE62842M8 |
53AC9671 |
|
Product Name
|
|
983 42C 42#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers