TE Connectivity Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity EN2997KE62039AN

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity - 43W8547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
43W8547
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity 43W8547
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8547
Product Name Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A120874-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details