TE Connectivity Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity EN2997KE61212M8

Description
983 12C 12#20 PIN PLUG
Request a Quote
Description
983 12C 12#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997KE61212M8 - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 PIN PLUG

983 12C 12#20 PIN PLUG

Buy Now
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity - 43W8432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
43W8432
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity 43W8432
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997KE61212M8 43W8432
Product Name Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details