TE Connectivity Circular Connector, Plug, Size 10-5 Position, Cable; Product Range Deutsch - Te Connectivity EN2997K61005FN

Description
983 5C 5#20 SKT PLUG
Request a Quote
Description
983 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61005FN - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 SKT PLUG

983 5C 5#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 10-5 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0665 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 10-5 Position, Cable; Product Range Deutsch - Te Connectivity
90T0665
Circular Connector, Plug, Size 10-5 Position, Cable; Product Range Deutsch - Te Connectivity 90T0665
CIRCULAR CONNECTOR, PLUG, SIZE 10-5 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 10-5 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61005FN 90T0665
Product Name Circular Connector, Plug, Size 10-5 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details