TE Connectivity Station Post Insulators EN1769-000

Description
Body Features Primary Product Color : Red Product Weight : 5.1 KG  [11.244 LB ] Dimensions Creepage Distance : 1146 MM  [51.18 INCH ] Product Height : 888 MM  [34.96 INCH ] Shed Inside Diameter : 122 MM  [4.083 INCH ] Shed Outside Diameter : 122 MM  [4.083 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 360 Voltage Class (KV) : ≤ 42 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 5 Cantilever Strength (LB) : 1124 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 175
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Product Weight : 5.1 KG  [11.244 LB ] Dimensions Creepage Distance : 1146 MM  [51.18 INCH ] Product Height : 888 MM  [34.96 INCH ] Shed Inside Diameter : 122 MM  [4.083 INCH ] Shed Outside Diameter : 122 MM  [4.083 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 360 Voltage Class (KV) : ≤ 42 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 5 Cantilever Strength (LB) : 1124 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - EN1769-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
EN1769-000
Station Post Insulators EN1769-000
Body Features Primary Product Color : Red Product Weight : 5.1 KG  [11.244 LB ] Dimensions Creepage Distance : 1146 MM  [51.18 INCH ] Product Height : 888 MM  [34.96 INCH ] Shed Inside Diameter : 122 MM  [4.083 INCH ] Shed Outside Diameter : 122 MM  [4.083 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 360 Voltage Class (KV) : ≤ 42 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 5 Cantilever Strength (LB) : 1124 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 175

Body Features


  • Primary Product Color : Red
  • Product Weight : 5.1 KG  [11.244 LB ]

Dimensions


  • Creepage Distance : 1146 MM  [51.18 INCH ]
  • Product Height : 888 MM  [34.96 INCH ]
  • Shed Inside Diameter : 122 MM  [4.083 INCH ]
  • Shed Outside Diameter : 122 MM  [4.083 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 170
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 360
  • Voltage Class (KV) : ≤ 42

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 5
  • Cantilever Strength (LB) : 1124

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 175
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN1769-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data