TE Connectivity Street Lighting Fuse Boxes EN1586-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 115, 104, 102, 98, 120, 96, 110, 89, 95, 116, 100, 90 Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box Options : Surge Arrester, Earthing Cable Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 115, 104, 102, 98, 120, 96, 110, 89, 95, 116, 100, 90 Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box Options : Surge Arrester, Earthing Cable Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EN1586-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EN1586-000
Street Lighting Fuse Boxes EN1586-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : (N), L1, L2, , PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 115, 104, 102, 98, 120, 96, 110, 89, 95, 116, 100, 90 Electrical Characteristics Fuse Current Rating (AMP) : 6 Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Other Street Lighting Fuse Box Options : Surge Arrester, Earthing Cable Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : (N), L1, L2, , PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350
  • Door Width (MM) : 90, 100, 85
  • Pole Diameter (MM) : 115, 104, 102, 98, 120, 96, 110, 89, 95, 116, 100, 90

Electrical Characteristics


  • Fuse Current Rating (AMP) : 6
  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : VDE 0660-505
  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Other


  • Street Lighting Fuse Box Options : Surge Arrester, Earthing Cable

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EN1586-000
Product Name Street Lighting Fuse Boxes
Normal Operating Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0572-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D30908-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 936268-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 552728-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details