TE Connectivity Circular Connector Housings 1-967402-1

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A104926-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A104926-ND
Circular Connector Housings A104926-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-967402-1
Automotive Electronic Connector 2026-1-967402-1
Automotive Connectors 2 5MM ST-GEH KPL 4P Product overview: 1-967402-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967402-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 2 5MM ST-GEH KPL 4P Product overview: 1-967402-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967402-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial, DIN Style - 1-967402-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
1-967402-1
Connectors Circular, Industrial, DIN Style 1-967402-1
2,5MM ST-GEH KPL 4P

2,5MM ST-GEH KPL 4P

Buy Now
 - 1-967402-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334501-1-967402-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334501-1-967402-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334501-1-967402-1
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334501-1-967402-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm Note: Contacts Not Included Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Orientation: 1 Housing Color: Black Standard Package: 450 Mounting: Panel Mount Mounting Feature: Bulkhead - Rear Side Nut Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 1-967402-1-ND,196740 21,A104926,-1-967402 -1-LSI,-1-967402-1-S I,-1-967402-1-CSI Base Product Number: 967402 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334501-1-967402-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 2.5mm
Note: Contacts Not Included
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Orientation: 1
Housing Color: Black
Standard Package: 450
Mounting: Panel Mount
Mounting Feature: Bulkhead - Rear Side Nut
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 1-967402-1-ND,19674021,A104926,-1-967402-1-LSI,-1-967402-1-SI,-1-967402-1-CSI
Base Product Number: 967402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIN Connectors - 3957331 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
3957331
DIN Connectors 3957331
TE Connectivity 1-967402-1 DIN Plug

TE Connectivity 1-967402-1 DIN Plug

Supplier's Site
DIN Connectors - 1361758 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1361758
DIN Connectors 1361758
TE Connectivity 1-967402-1 DIN Plug

TE Connectivity 1-967402-1 DIN Plug

Supplier's Site
Circular Connector Housings - 1-967402-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1-967402-1
Circular Connector Housings 1-967402-1
CONN RCPT HSNG MALE 4POS PNL MNT

CONN RCPT HSNG MALE 4POS PNL MNT

Supplier's Site Datasheet
Pin Housing, Circular, Plug, Pbt; Product Range Amp - Te Connectivity - 19J2485 - Newark, An Avnet Company
Chicago, IL, United States
Pin Housing, Circular, Plug, Pbt; Product Range Amp - Te Connectivity
19J2485
Pin Housing, Circular, Plug, Pbt; Product Range Amp - Te Connectivity 19J2485
PIN HOUSING, CIRCULAR, PLUG, PBT; Product Range:2.5mm System Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PIN HOUSING, CIRCULAR, PLUG, PBT; Product Range:2.5mm System Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
2,5Mm St-Geh Kpl 4P Amp - Te Connectivity - 87AJ9219 - Newark, An Avnet Company
Chicago, IL, United States
2,5Mm St-Geh Kpl 4P Amp - Te Connectivity
87AJ9219
2,5Mm St-Geh Kpl 4P Amp - Te Connectivity 87AJ9219
2,5MM ST-GEH KPL 4P

2,5MM ST-GEH KPL 4P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104926-ND 2026-1-967402-1 1-967402-1 1-967402-1 1334501-1-967402-1 3957331 1-967402-1 19J2485 87AJ9219
Product Name Circular Connector Housings Automotive Electronic Connector Connectors Circular, Industrial, DIN Style Connectors, Interconnects - Circular Connectors - Circular Connector Housings DIN Connectors Circular Connector Housings Pin Housing, Circular, Plug, Pbt; Product Range Amp - Te Connectivity 2,5Mm St-Geh Kpl 4P Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel Mount
Gender Male / Plug Male / Plug
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF018 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details