TE Connectivity Wildlife Protection Covers EN0986-000

Description
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - EN0986-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
EN0986-000
Wildlife Protection Covers EN0986-000
Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Primary Product Color : Gray

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN0986-000
Product Name Wildlife Protection Covers
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CU6002-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - EE6230-000 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Station Post Insulators - 1599906-5 - TE Connectivity
Specs
BIL 15 kilovolts
View Details