TE Connectivity
Power Cable Heat Shrink Tubing
EM8931-000
Description
Body Features Primary Product Color : Gray Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 61 MM [2.401 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Product Length : 300 MM [11.811 INCH ] Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, HD631.2, IEC 60684-3-216
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Abrasion Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Moisture Resistant, Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 61 MM [2.401 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Product Length : 300 MM [11.811 INCH ] Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, HD631.2, IEC 60684-3-216
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Abrasion Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Moisture Resistant, Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Gray Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 61 MM [2.401 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Product Length : 300 MM [11.811 INCH ] Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, HD631.2, IEC 60684-3-216
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Abrasion Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Moisture Resistant, Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Body Features
- Primary Product Color : Gray
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 61 MM [2.401 INCH ]
- Compatible Cable Diameter (Min) : 24 MM [.944 INCH ]
- Product Length : 300 MM [11.811 INCH ]
- Recovered Wall Thickness (Max) (MM) : 4.1
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-248, HD631.2, IEC 60684-3-216
Product Availability
- Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Abrasion Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Moisture Resistant, Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EM8931-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers