TE Connectivity SolderSleeve Shield Terminators EM7169-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.29 MM  [.09 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.29 MM  [.09 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EM7169-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EM7169-000
SolderSleeve Shield Terminators EM7169-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.29 MM  [.09 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.29 MM  [.09 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : No
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EM7169-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 024923-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 064250-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 013881-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 089864-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details