Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 40 MM [1.57 INCH ] Expanded Inside Diameter (Min) : 9.5 MM [.375 INCH ] Heat Shrink Tubing Size Range : 4.8 - 9.5 MM [.187 - .375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RNF-100 Wall Type : Single
Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 40 MM [1.57 INCH ]
- Expanded Inside Diameter (Min) : 9.5 MM [.375 INCH ]
- Heat Shrink Tubing Size Range : 4.8 - 9.5 MM [.187 - .375 INCH ]
- Recovered Inside Diameter (Max) : 4.8 MM [.187 INCH ]
- Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
- Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RNF-100
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95