TE Connectivity Heat Shrink Tubing EM60496001

Description
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Battery Acid, Antifreeze, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 90 MM  [3.543 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Battery Acid, Antifreeze, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 90 MM  [3.543 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM60496001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM60496001
Heat Shrink Tubing EM60496001
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Battery Acid, Antifreeze, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 90 MM  [3.543 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Gasoline, Battery Acid, Antifreeze, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 90 MM  [3.543 INCH ]
  • Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ]
  • Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ]
  • Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : LSTT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM60496001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 034999P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 021253-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
shrink tube - 097305-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details