TE Connectivity Heat Shrink Tubing EM58926001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM  [.224 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Tubing Size Range : 1.27 - 5.7 MM  [.05 - .224 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM  [.224 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Tubing Size Range : 1.27 - 5.7 MM  [.05 - .224 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM58926001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM58926001
Heat Shrink Tubing EM58926001
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM  [.224 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Tubing Size Range : 1.27 - 5.7 MM  [.05 - .224 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Typical Automotive Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 5.7 MM  [.224 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Tubing Size Range : 1.27 - 5.7 MM  [.05 - .224 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM58926001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0040054001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details