TE Connectivity ™ Cables, Wires Fiber Optic Cables - EM5743-000 EM5743-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057140-EM5743-000 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057140-EM5743-000 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - EM5743-000 - EM5743-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - EM5743-000
EM5743-000
Cables, Wires Fiber Optic Cables - EM5743-000 EM5743-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057140-EM5743-000 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057140-EM5743-000
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number EM5743-000
Product Name Cables, Wires Fiber Optic Cables - EM5743-000
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00015 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details