TE Connectivity ™ Cables, Wires Fiber Optic Cables - EM5475-000 EM5475-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057168-EM5475-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EM5475-00055A0122-26 -5/9; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057168-EM5475-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EM5475-00055A0122-26 -5/9; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - EM5475-000 - EM5475-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - EM5475-000
EM5475-000
Cables, Wires Fiber Optic Cables - EM5475-000 EM5475-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057168-EM5475-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EM5475-00055A0122-26 -5/9; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057168-EM5475-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): EM5475-00055A0122-26-5/9;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number EM5475-000
Product Name Cables, Wires Fiber Optic Cables - EM5475-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details