TE Connectivity Twisted Pair Cable EM3404-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EM3404-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EM3404-000
Twisted Pair Cable EM3404-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EM3404-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 164559-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1137553001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 120649-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers