TE Connectivity Force Load Cells ELAF-100L-C30005

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWT) : 0 - 500 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Load Cell Sensor Type : Miniature Load Cells Signal Characteristics Output Signal : ±20 mV/V Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWT) : 0 - 500 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Load Cell Sensor Type : Miniature Load Cells Signal Characteristics Output Signal : ±20 mV/V Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - ELAF-100L-C30005 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
ELAF-100L-C30005
Force Load Cells ELAF-100L-C30005
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 100 Full Scale Range (NEWT) : 0 - 500 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP65 Sensitivity Shift (PCTFSDEGC) : ±.03 Zero Shift in CTR (PCTFSDEGC) : ±.03 Product Type Features Force Load Cell Sensor Type : Miniature Load Cells Signal Characteristics Output Signal : ±20 mV/V Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 5
  • Full Scale Range (LBF) : 0 - 100
  • Full Scale Range (NEWT) : 0 - 500

Other


  • Force Direction : Compression
  • Force Load Cell Accuracy (PCTFS) : ±.25
  • Protection Index : IP65
  • Sensitivity Shift (PCTFSDEGC) : ±.03
  • Zero Shift in CTR (PCTFSDEGC) : ±.03

Product Type Features


  • Force Load Cell Sensor Type : Miniature Load Cells

Signal Characteristics


  • Output Signal : ±20 mV/V

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number ELAF-100L-C30005
Product Name Force Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensor Elements - 20009605-68 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Sensors - 10215938-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20011181-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensor Elements - 20009605-69 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details