TE Connectivity Force Sensor Elements 20009605-68

Description
Electrical Characteristics Full Scale Range (LBF) : 200 Full Scale Range (NEWTM) : 1000 Supply Voltage (VDC) : 6 Other Force Direction : Compression Protection Index : IP43 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : I2C (Sleep) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Full Scale Range (LBF) : 200 Full Scale Range (NEWTM) : 1000 Supply Voltage (VDC) : 6 Other Force Direction : Compression Protection Index : IP43 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : I2C (Sleep) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - 20009605-68 - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
20009605-68
Force Sensor Elements 20009605-68
Electrical Characteristics Full Scale Range (LBF) : 200 Full Scale Range (NEWTM) : 1000 Supply Voltage (VDC) : 6 Other Force Direction : Compression Protection Index : IP43 Sensitivity Shift (PCTFS) : ±.05 Zero Shift in CTR (PCTFS) : ±.05 Product Type Features Force Sensor Element Sensor Type : OEM Compression Load Cells Signal Characteristics Output Signal : I2C (Sleep) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 200
  • Full Scale Range (NEWTM) : 1000
  • Supply Voltage (VDC) : 6

Other


  • Force Direction : Compression
  • Protection Index : IP43
  • Sensitivity Shift (PCTFS) : ±.05
  • Zero Shift in CTR (PCTFS) : ±.05

Product Type Features


  • Force Sensor Element Sensor Type : OEM Compression Load Cells

Signal Characteristics


  • Output Signal : I2C (Sleep)

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20009605-68
Product Name Force Sensor Elements
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

NISO;MODEL NO:89-03KS-4R - 89-03KS-4R - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Sensors - 20009605-53 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Force Sensors - 10216255-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 20006003-02 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers