Body Features Color : Gray Weight (LB) : 565.4 Weight (KG) : 257
Dimensions Bolt Size (INCH) : 7 Bolt Size Hole : 10UNC Creepage Distance (MM) : 5867 Shed Inside Diameter : 257 MM , 250 MM [10.118 INCH , 9.842 INCH ] Station Post Insulator Height : 2692 MM [106 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 231 Impulse Voltage 1.2/50µs (Positive) (KV) : 525 RIV (Max) (1000kV) (MILV) : 1000 Station Post Insulator Voltage Class (KV) : 345
Industry Standards BIL Rating (KV) : 1300
Mechanical Attachment Cantilever Strength (KN) : 13.3 Cantilever Strength (LB) : 3000
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 525
Body Features
- Color : Gray
- Weight (LB) : 565.4
- Weight (KG) : 257
Dimensions
- Bolt Size (INCH) : 7
- Bolt Size Hole : 10UNC
- Creepage Distance (MM) : 5867
- Shed Inside Diameter : 257 MM , 250 MM [10.118 INCH , 9.842 INCH ]
- Station Post Insulator Height : 2692 MM [106 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 231
- Impulse Voltage 1.2/50µs (Positive) (KV) : 525
- RIV (Max) (1000kV) (MILV) : 1000
- Station Post Insulator Voltage Class (KV) : 345
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 13.3
- Cantilever Strength (LB) : 3000
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 525