TE Connectivity Heat Shrink Tubing 0294356006

Description
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fluid, Battery Acid, Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM  [.394 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.094 - .188 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.021 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fluid, Battery Acid, Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM  [.394 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.094 - .188 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.021 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 0294356006 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
0294356006
Heat Shrink Tubing 0294356006
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fluid, Battery Acid, Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM  [.394 INCH ] Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.094 - .188 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.021 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Antifreeze, Diesel Fluid, Battery Acid, Hydraulic Fluid, Water, Lubricating Oil, Gasoline
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 10 MM  [.394 INCH ]
  • Expanded Inside Diameter (Min) : 4.8 MM  [.188 INCH ]
  • Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.094 - .188 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ]
  • Recovered Wall Thickness (Nominal) : .55 MM  [.021 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : LSTT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0294356006
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Transitions & Breakouts - 006257-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0201604001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 063419N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details