Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d Polyester Wire Color (Base) : Black
Configuration Features Number of Conductors : 1
Dimensions Wire Size (AWG) : 6
Electrical Characteristics Operating Voltage (VAC) : 1000
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked Polyester
- Wire Color (Base) : Black
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 1000
Product Type Features
Usage Conditions
- Cable Type : FDR25S
- Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]