TE Connectivity Power Cable Assemblies 1483351-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483351-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483351-1
Power Cable Assemblies 1483351-1
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 6 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 6
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .1 M  [.32 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Cable Assemblies - 1483351-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483351-1
Cable Assemblies 1483351-1
MICRO-MATCH LEAD 06P 100MM

MICRO-MATCH LEAD 06P 100MM

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 1336987-1483351-1 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1336987-1483351-1
Cable Assemblies - Rectangular Cable Assemblies 1336987-1483351-1
Win Source Part Number: 1336987-1483351-1 Category: Cable Assemblies - Rectangular Cable Assemblies Series: Micro-MaTch Number of Positions: 6 Color: Gray, Ribbon Connector Type: Plug to Plug Number of Rows: 2 Package: Bag Length: 0.328' (100.00mm, 3.94") Shielding: Unshielded Cable Termination: IDC Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Base Product Number: 1483351

Win Source Part Number: 1336987-1483351-1
Category: Cable Assemblies - Rectangular Cable Assemblies
Series: Micro-MaTch
Number of Positions: 6
Color: Gray, Ribbon
Connector Type: Plug to Plug
Number of Rows: 2
Package: Bag
Length: 0.328' (100.00mm, 3.94")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1483351

Buy Now Datasheet
Rectangular Cable Assemblies - A126665-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A126665-ND
Rectangular Cable Assemblies A126665-ND
"6 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

"6 Position Cable Assembly Rectangular Plug to Plug 0.328' (100.00mm, 3.94"")"

Buy Now Datasheet
Cable Assembly - 457-1483351-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-1483351-1
Cable Assembly 457-1483351-1
Cable Assembly 0.1m 28AWG 6 to 6 POS Wire to Board to Wire to Board M-M Product overview: 1483351-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483351-1 can be used for catalog matching and distributor lookup.

Cable Assembly 0.1m 28AWG 6 to 6 POS Wire to Board to Wire to Board M-M Product overview: 1483351-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-1483351-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ribbon Cable - 5325304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5325304
Ribbon Cable 5325304
6 way jumper cable 1.27mm pitch 100mm

6 way jumper cable 1.27mm pitch 100mm

Supplier's Site
Ribbon Cable - 1648491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1648491
Ribbon Cable 1648491
6 way jumper cable 1.27mm pitch 100mm

6 way jumper cable 1.27mm pitch 100mm

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 1483351-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1483351-1
Cable Assemblies - Rectangular Cable Assemblies 1483351-1
MICRO-MATCH LEAD 06P 100MM

MICRO-MATCH LEAD 06P 100MM

Supplier's Site
Micromatch, 6Way, 100Mm; Connector To Connector Amp Te Connectivity - 98K5732 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 6Way, 100Mm; Connector To Connector Amp Te Connectivity
98K5732
Micromatch, 6Way, 100Mm; Connector To Connector Amp Te Connectivity 98K5732
MICROMATCH, 6WAY, 100MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:6Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 6WAY, 100MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:6Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483351-1 1483351-1 1336987-1483351-1 A126665-ND 457-1483351-1 5325304 1483351-1 98K5732
Product Name Power Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assembly Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Micromatch, 6Way, 100Mm; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3280 ft (0.9997 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Rated Temperature -40 to 221 C (-40 to 430 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data