TE Connectivity Circular Conn, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity EKUA001NN00310001000

Description
CIRCULAR CONN, RCPT, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity - 35AJ1900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity
35AJ1900
Circular Conn, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity 35AJ1900
CIRCULAR CONN, RCPT, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1900
Product Name Circular Conn, Rcpt, 12Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers