TE Connectivity Power Cable Terminations EK9348-000

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 49.2 - 58.8 MM  [1.937 - 2.314 INCH ] Sheath Outside Diameter : 46 MM  [1.811 INCH ] Shed Inside Diameter : 135 - 165 MM  [5.315 - 6.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (Shield), Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 49.2 - 58.8 MM  [1.937 - 2.314 INCH ] Sheath Outside Diameter : 46 MM  [1.811 INCH ] Shed Inside Diameter : 135 - 165 MM  [5.315 - 6.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (Shield), Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EK9348-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EK9348-000
Power Cable Terminations EK9348-000
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000 Compatible Insulation Diameter Range : 49.2 - 58.8 MM  [1.937 - 2.314 INCH ] Sheath Outside Diameter : 46 MM  [1.811 INCH ] Shed Inside Diameter : 135 - 165 MM  [5.315 - 6.496 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas Product Type Features Cable Shield Style : Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Lug Included (Shield), Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor) Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 8

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 50 - 1000
  • Compatible Insulation Diameter Range : 49.2 - 58.8 MM  [1.937 - 2.314 INCH ]
  • Sheath Outside Diameter : 46 MM  [1.811 INCH ]
  • Shed Inside Diameter : 135 - 165 MM  [5.315 - 6.496 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Lug Included (Shield), Mechanical Connectors Included, Mechanical Lug Included (M12, Conductor)
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EK9348-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 041350-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 158861-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 036163-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 126790-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details