TE Connectivity SolderSleeve Shield Terminators 253539-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.29 MM  [.169 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.29 MM  [.169 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 253539-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
253539-000
SolderSleeve Shield Terminators 253539-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.29 MM  [.169 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 4.29 MM  [.169 INCH ]
  • Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ]

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 253539-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259750-5 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 221339-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Coax Cable Termination - 309974-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 223853N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details