TE Connectivity ™ Cables, Wires Fiber Optic Cables - EK8735-000 EK8735-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997969-EK8735-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EK8735-00055PC6174-2 0-CML4-9CS2502; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997969-EK8735-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EK8735-00055PC6174-2 0-CML4-9CS2502; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - EK8735-000 - EK8735-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - EK8735-000
EK8735-000
Cables, Wires Fiber Optic Cables - EK8735-000 EK8735-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997969-EK8735-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EK8735-00055PC6174-2 0-CML4-9CS2502; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997969-EK8735-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): EK8735-00055PC6174-20-CML4-9CS2502;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number EK8735-000
Product Name Cables, Wires Fiber Optic Cables - EK8735-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details