Body Features Insulation Material : XLPE
Configuration Features Number of Cores : 1
Dimensions Cable Termination Tail Length : 500 MM [19.685 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range : 34 - 97 MM [1.338 - 3.819 INCH ] Length (Installed) : 1264 MM [49.763 INCH ] Sheath Outside Diameter : 0 - 110 MM [0 - 4.33 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 72
Industry Standards Pollution Level (IEC 60815) : I, III, II, IV
Other Installation Instruction : German, Polish, Russian, English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor) Shelf Life : 2 Years
Body Features
- Insulation Material : XLPE
Configuration Features
Dimensions
- Cable Termination Tail Length : 500 MM [19.685 INCH ]
- Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
- Compatible Insulation Diameter Range : 34 - 97 MM [1.338 - 3.819 INCH ]
- Length (Installed) : 1264 MM [49.763 INCH ]
- Sheath Outside Diameter : 0 - 110 MM [0 - 4.33 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 72
Industry Standards
- Pollution Level (IEC 60815) : I, III, II, IV
Other
- Installation Instruction : German, Polish, Russian, English
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Cable Shield Style : Adaptable
- Installation Technology : Cold Shrink
- Power Component Options : Mechanical Connectors Included, Mechanical Lug Included (M16, Conductor)
- Shelf Life : 2 Years