TE Connectivity High Speed Digital & Data Cable EK4508-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Shield Type : Braid Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 110 Other Dielectric Material : Foamed FEP Signal Characteristics Velocity of Propagation (PCT) : 83 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Shield Type : Braid Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 110 Other Dielectric Material : Foamed FEP Signal Characteristics Velocity of Propagation (PCT) : 83 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EK4508-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EK4508-000
High Speed Digital & Data Cable EK4508-000
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Shield Type : Braid Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 110 Other Dielectric Material : Foamed FEP Signal Characteristics Velocity of Propagation (PCT) : 83 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Braid

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 110

Other


  • Dielectric Material : Foamed FEP

Signal Characteristics


  • Velocity of Propagation (PCT) : 83

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number EK4508-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440241-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 440780-001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 366822-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 612741-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details