TE Connectivity Power Cable EK1480-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - EK1480-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
EK1480-000
Power Cable EK1480-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EK1480-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 844-100G0121-0.40-0/2TR-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Multiple Conductor Cables - 484-100G1121-0.40-0/2-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 1430773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 022623-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details