TE Connectivity Automotive Connector EMC Shielding 1-2400923-4

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-2400923-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-2400923-4
Automotive Connector EMC Shielding 1-2400923-4
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
Buy Now
Rectangular Connector Accessories - 1734-1-2400923-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1-2400923-4-ND
Rectangular Connector Accessories 1734-1-2400923-4-ND
CU ALLOY,OUTER FERRULE,PCON18,25

CU ALLOY,OUTER FERRULE,PCON18,25

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2400923-4 1734-1-2400923-4-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK505062R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Multi Purpose - 1734-1144-2-ND - DigiKey
Specs
Contact Size (AWG) 16 to 22 AWG
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-053-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Standard Edge Connectors - 1-1740533-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers