TE Connectivity
Grounding/Earthing Connectors
1989112-1
Description
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Solid, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 4 AWG (16 mm2) Conductor Combination 2 : 4 AWG (16 mm2) Installation Technology : Transversal Wedge
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Solid, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 4 AWG (16 mm2) Conductor Combination 2 : 4 AWG (16 mm2) Installation Technology : Transversal Wedge
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Solid, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Wire
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 4 AWG (16 mm2) Conductor Combination 2 : 4 AWG (16 mm2) Installation Technology : Transversal Wedge
Body Features
- Conductor Type (Large) : Solid, Stranded
- Conductor Type (Small) : Solid, Stranded
Configuration Features
Operation/Application
- Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Wire
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 4 AWG (16 mm2)
- Conductor Combination 2 : 4 AWG (16 mm2)
- Installation Technology : Transversal Wedge
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1989112-1 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
12 to 22 AWG
View Details