TE Connectivity High Speed Digital & Data Cable EK0442-000

Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EK0442-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EK0442-000
High Speed Digital & Data Cable EK0442-000
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Quadrax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number EK0442-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440050-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
RF Cable Assemblies - 2483396-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 465470-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - C58LL-RPSM-2438-NM - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 7.87 ft (24 dm)
View Details
3 suppliers