TE Connectivity RF Cable Assemblies C58LL-RPSM-2438-NM

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 5 MM  [.195 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Shielded : Yes Other Cable Assembly Length : 2.4 M  [8 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : RP SMA Plug Cable Assembly Type : N Type to RP-SMA Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 5 MM  [.195 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Shielded : Yes Other Cable Assembly Length : 2.4 M  [8 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : RP SMA Plug Cable Assembly Type : N Type to RP-SMA Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - C58LL-RPSM-2438-NM - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
C58LL-RPSM-2438-NM
RF Cable Assemblies C58LL-RPSM-2438-NM
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 5 MM  [.195 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Shielded : Yes Other Cable Assembly Length : 2.4 M  [8 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : N Type Plug Cable Assembly (End B) : RP SMA Plug Cable Assembly Type : N Type to RP-SMA Coax Cable Type : RG 58 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : Flexible PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 5 MM  [.195 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 11
  • Shielded : Yes

Other


  • Cable Assembly Length : 2.4 M  [8 FT ]
  • Dielectric Material : PE

Product Type Features


  • Cable Assembly (End A) : N Type Plug
  • Cable Assembly (End B) : RP SMA Plug
  • Cable Assembly Type : N Type to RP-SMA
  • Coax Cable Type : RG 58

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cable - 2338561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2338561
Coaxial Cable 2338561
Linx C58LL-RPSM-2438-NM Coaxial Cable

Linx C58LL-RPSM-2438-NM Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - C58LL-RPSM-2438-NM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
C58LL-RPSM-2438-NM-ND
Coaxial Cables (RF) C58LL-RPSM-2438-NM-ND
"Cable Assembly Coaxial RP-SMA to N-Type RG-58 96.0"" (2.4m) 8.0'"

"Cable Assembly Coaxial RP-SMA to N-Type RG-58 96.0"" (2.4m) 8.0'"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number C58LL-RPSM-2438-NM 2338561 C58LL-RPSM-2438-NM-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type N Type Plug
Cable Length 7.87 ft (24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016694-3 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers