TE Connectivity SolderSleeve Shield Terminators EJ3525-000

Description
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote
Description
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EJ3525-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EJ3525-000
SolderSleeve Shield Terminators EJ3525-000
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ] Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 200

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : AS22759/41

Dimensions


  • Expanded Inside Diameter (Min) : 5.97 MM  [.235 INCH ]
  • Recovered Inside Diameter (Max) : 3.18 MM  [.125 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 200
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ3525-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 176246N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 294997-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 126312N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 003927-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details