Body Features Material : Stainless Steel Number of Axes : 1 Weight : 10 G [.35 OZ ]
Configuration Features Electrical Connection : Integral Cable
Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20
Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw
Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Sensitivity : 40 mV/g
Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers
Signal Characteristics Frequency Response (HZ) : 0-150
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Material : Stainless Steel
- Number of Axes : 1
- Weight : 10 G [.35 OZ ]
Configuration Features
- Electrical Connection : Integral Cable
Electrical Characteristics
- Excitation Voltage (VDC) : 2 - 15
- Full Scale Output Voltage (VDC) : ±.2
- Zero Acceleration Output (MILV) : ±20
Mechanical Attachment
- Plug & Play Accelerometer Mounting Type : Screw
Other
- Acceleration Range (±) (GFORCE) : 5
- Nonlinearity (PCTFSO) : ±1
- Sensitivity : 40 mV/g
Product Type Features
- Accelerometer Type : MEMS DC
- Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers
Signal Characteristics
- Frequency Response (HZ) : 0-150
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]