TE Connectivity Vibration Sensors 10218804-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10218804-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10218804-00
Vibration Sensors 10218804-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 2000 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .15 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-8000 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 1 G  [.035 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.25
  • Zero Acceleration Output (MILV) : ±20

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 2000
  • Non-Linearity (FSO) (PCT) : ±.7
  • Sensitivity (MVG) : .15

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-8000

Usage Conditions


  • Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10218804-00
Product Name Vibration Sensors
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025127-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10205539-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.1000 to 6000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Sensors - 20020074-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2547 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details