TE Connectivity Vibration Sensors EGCS-250-S20009

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.18 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±10 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 250 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .6 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0 - 1650 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.18 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±10 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 250 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .6 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0 - 1650 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS-250-S20009 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS-250-S20009
Vibration Sensors EGCS-250-S20009
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.18 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 5 - 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±10 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 250 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .6 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0 - 1650 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 5 G  [.18 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 5 - 10
  • Full Scale Output Voltage (VDC) : ±.15
  • Zero Acceleration Output (MILV) : ±10

Industry Standards


  • IP Rating : IP61

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 250
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .6

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0 - 1650

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGCS-250-S20009
Product Name Vibration Sensors
Acceleration 250 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007930-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10205539-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.1000 to 6000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Sensors - 20007022-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details