TE Connectivity Vibration Sensors 20007930-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 16 G  [.56 OZ ] Configuration Features Electrical Connection : Connector 5 Pin Electrical Characteristics Excitation Voltage Range (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP67 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 30 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 67 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1500, 0-2000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 16 G  [.56 OZ ] Configuration Features Electrical Connection : Connector 5 Pin Electrical Characteristics Excitation Voltage Range (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP67 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 30 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 67 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1500, 0-2000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20007930-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20007930-00
Vibration Sensors 20007930-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 16 G  [.56 OZ ] Configuration Features Electrical Connection : Connector 5 Pin Electrical Characteristics Excitation Voltage Range (VDC) : 4 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Industry Standards IP Rating : IP67 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 30 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 67 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1500, 0-2000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 16 G  [.56 OZ ]

Configuration Features


  • Electrical Connection : Connector 5 Pin

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 4 - 30
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : ±50

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 30
  • Non-Linearity (FSO) (PCT) : ±.1
  • Sensitivity (MVG) : 67

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1500, 0-2000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20007930-00
Product Name Vibration Sensors
Acceleration 30 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10204651-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20031850-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10218035-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details