TE Connectivity Vibration Sensors EGCS-10-C20027

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 10 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-200
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 10 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS-10-C20027 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS-10-C20027
Vibration Sensors EGCS-10-C20027
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 10 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-200

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 10 G  [.35 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 10
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 20

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-200
Buy Now Datasheet
Accelerometers - 223-EGCS-10-C20027-ND - DigiKey
Thief River Falls, MN, United States
EGCS-D0-10-/L5M

EGCS-D0-10-/L5M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number EGCS-10-C20027 223-EGCS-10-C20027-ND
Product Name Vibration Sensors Accelerometers
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10204771-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Specs
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10209286-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 1 to 10000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Vibration Sensors - 20010378-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details