TE Connectivity Plug & Play Accelerometers 13207A-3783

Description
Body Features Material : Anodized Aluminum Number of Axes : 2 Weight : 35 G  [1.225 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 70 Nonlinearity (PCTFSO) : ±2 Sensitivity : 40 mV/g, 28.6 mV/g, 67 mV/g, 100 mV/g, 50 mV/g, 33.3 mV/g, 200 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-10000 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Anodized Aluminum Number of Axes : 2 Weight : 35 G  [1.225 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 70 Nonlinearity (PCTFSO) : ±2 Sensitivity : 40 mV/g, 28.6 mV/g, 67 mV/g, 100 mV/g, 50 mV/g, 33.3 mV/g, 200 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-10000 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
13207A-3783
Plug & Play Accelerometers 13207A-3783
Body Features Material : Anodized Aluminum Number of Axes : 2 Weight : 35 G  [1.225 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±10 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 70 Nonlinearity (PCTFSO) : ±2 Sensitivity : 40 mV/g, 28.6 mV/g, 67 mV/g, 100 mV/g, 50 mV/g, 33.3 mV/g, 200 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-10000 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 2
  • Weight : 35 G  [1.225 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 8.5 - 36
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : 2500 ±10

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 70
  • Nonlinearity (PCTFSO) : ±2
  • Sensitivity : 40 mV/g, 28.6 mV/g, 67 mV/g, 100 mV/g, 50 mV/g, 33.3 mV/g, 200 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-10000

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 13207A-3783
Product Name Plug & Play Accelerometers
Acceleration 70 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10208495-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20008323-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20012254-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.1000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Plug & Play Accelerometers - 23207A-3539 - TE Connectivity
Specs
Acceleration 40 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details