TE Connectivity Vibration Sensors EGAS-500-C20004

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGAS-500-C20004 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGAS-500-C20004
Vibration Sensors EGAS-500-C20004
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 1 G  [.035 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.25
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Non-Linearity (FSO) (PCT) : ±.7
  • Sensitivity (MVG) : .2

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1900

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Accelerometers - 223-EGAS-500-C20004-ND - DigiKey
Thief River Falls, MN, United States
EGAS-FT-500

EGAS-FT-500

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number EGAS-500-C20004 223-EGAS-500-C20004-ND
Product Name Vibration Sensors Accelerometers
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 1203-0100-360 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20025129-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10200678-00 - TE Connectivity
Specs
Acceleration 5000 g
Frequency Range 0.0 to 2500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007015-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details