TE Connectivity Plug & Play Accelerometers 10213453-00

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 10213453-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
10213453-00
Plug & Play Accelerometers 10213453-00
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10213453-00
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2410 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-050-N - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13203CC-3434 - TE Connectivity
Specs
Acceleration 6 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-005-P - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 1000 Hz
Sensor Technology MEMS
View Details