TE Connectivity Shld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Te Connectivity EG8838-000

Description
SHLD FLEX CABLE, 2COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Te Connectivity - 24AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Te Connectivity
24AC4434
Shld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Te Connectivity 24AC4434
SHLD FLEX CABLE, 2COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4434
Product Name Shld Flex Cable, 2Cond, 26Awg, 100Ft; Cable Shielding Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details