TE Connectivity Hook-Up Wire, 16Awg, Black, 250Ft; Jacket Material Te Connectivity EG8792-000

Description
HOOK-UP WIRE, 16AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Black, 250Ft; Jacket Material Te Connectivity - 24AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Black, 250Ft; Jacket Material Te Connectivity
24AC4410
Hook-Up Wire, 16Awg, Black, 250Ft; Jacket Material Te Connectivity 24AC4410
HOOK-UP WIRE, 16AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4410
Product Name Hook-Up Wire, 16Awg, Black, 250Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-081620-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers